Amphenol Industrial Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Industrial 97-3108A-28-20S

Description
CIRCULAR CONNECTOR, PLUG, 14 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 14 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Industrial - 68K0530 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Industrial
68K0530
Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Industrial 68K0530
CIRCULAR CONNECTOR, PLUG, 14 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68K0530
Product Name Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FL4B-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details