Amphenol Industrial Mil Spec Cir Conn, Plug, 22-10, Solder; Product Range Amphenol Industrial 97-3108A-22-10S

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mil Spec Cir Conn, Plug, 22-10, Solder; Product Range Amphenol Industrial - 25H1500 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 22-10, Solder; Product Range Amphenol Industrial
25H1500
Mil Spec Cir Conn, Plug, 22-10, Solder; Product Range Amphenol Industrial 25H1500
MIL SPEC CIR CONN, PLUG, 22-10, SOLDER; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:22-10 RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 22-10, SOLDER; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:22-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 97-3108A-22-10S 25H1500
Product Name Mil Spec Cir Conn, Plug, 22-10, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers