Amphenol Industrial Circular Shell, Plug, Size 18, Al Alloy; Product Range Amphenol Industrial 97-3108A-18-621

Description
CIRCULAR SHELL, PLUG, SIZE 18, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Right Angle Plug; For Use With:Size 18 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:18; Body Material:Metal RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL, PLUG, SIZE 18, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Right Angle Plug; For Use With:Size 18 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:18; Body Material:Metal RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Plug, Size 18, Al Alloy; Product Range Amphenol Industrial - 97J5601 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Plug, Size 18, Al Alloy; Product Range Amphenol Industrial
97J5601
Circular Shell, Plug, Size 18, Al Alloy; Product Range Amphenol Industrial 97J5601
CIRCULAR SHELL, PLUG, SIZE 18, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Right Angle Plug; For Use With:Size 18 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:18; Body Material:Metal RoHS Compliant: No

CIRCULAR SHELL, PLUG, SIZE 18, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Right Angle Plug; For Use With:Size 18 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:18; Body Material:Metal RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97J5601
Product Name Circular Shell, Plug, Size 18, Al Alloy; Product Range Amphenol Industrial
Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details