Amphenol Corporation Connectors Circular, Industrial - Metal, Shell Only 97-3108A-18(0850)

Description
97 SERIES SHELL, SZ 18
Request a Quote
Description
97 SERIES SHELL, SZ 18
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Shell Only - 97-3108A-18(0850) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Shell Only
97-3108A-18(0850)
Connectors Circular, Industrial - Metal, Shell Only 97-3108A-18(0850)
97 SERIES SHELL, SZ 18

97 SERIES SHELL, SZ 18

Buy Now
connector comp,shell only,metal circular,rt angle plug,solid bkshl,size 18,olive - 70141325 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,shell only,metal circular,rt angle plug,solid bkshl,size 18,olive
70141325
connector comp,shell only,metal circular,rt angle plug,solid bkshl,size 18,olive 70141325
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Intermateable and intermountable with existing Alternate insert positioning High temperature and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Intermateable and intermountable with existing
  • Alternate insert positioning
  • High temperature and potting constructions
  • Special plating finishes including black and green zinc alloy
  • Thermocouple arrangements available
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 97-3108A-18(0850) 70141325
Product Name Connectors Circular, Industrial - Metal, Shell Only connector comp,shell only,metal circular,rt angle plug,solid bkshl,size 18,olive
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products