Amphenol Corporation Connectors Circular, Industrial - Metal, Shell Only 97-3108A-14S(0850)

Description
Connectors Circular, Industrial - Metal, Shell Only
Request a Quote
Description
Connectors Circular, Industrial - Metal, Shell Only
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Shell Only - 97-3108A-14S(0850) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Shell Only
97-3108A-14S(0850)
Connectors Circular, Industrial - Metal, Shell Only 97-3108A-14S(0850)
Connectors Circular, Industrial - Metal, Shell Only

Connectors Circular, Industrial - Metal, Shell Only

Buy Now
Circular Shell, Mil-C-5015 Equivalent, Solid Shell Right Angle Plug, 14S, Aluminium Body, 97 Series Amphenol Industrial - 91C4092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Mil-C-5015 Equivalent, Solid Shell Right Angle Plug, 14S, Aluminium Body, 97 Series Amphenol Industrial
91C4092
Circular Shell, Mil-C-5015 Equivalent, Solid Shell Right Angle Plug, 14S, Aluminium Body, 97 Series Amphenol Industrial 91C4092
Circular Shell, Mil-C-5015 Equivalent, Solid Shell Right Angle Plug, 14S, Aluminium Body, 97 Series

Circular Shell, Mil-C-5015 Equivalent, Solid Shell Right Angle Plug, 14S, Aluminium Body, 97 Series

Supplier's Site
connector comp,shell only,metal circular,rt angle plug,solid bkshl,size 14s,oliv - 70141322 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,shell only,metal circular,rt angle plug,solid bkshl,size 14s,oliv
70141322
connector comp,shell only,metal circular,rt angle plug,solid bkshl,size 14s,oliv 70141322
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Intermateable and intermountable with existing Alternate insert positioning High temperature and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Intermateable and intermountable with existing
  • Alternate insert positioning
  • High temperature and potting constructions
  • Special plating finishes including black and green zinc alloy
  • Thermocouple arrangements available
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3108A-14S(0850) 91C4092 70141322
Product Name Connectors Circular, Industrial - Metal, Shell Only Circular Shell, Mil-C-5015 Equivalent, Solid Shell Right Angle Plug, 14S, Aluminium Body, 97 Series Amphenol Industrial connector comp,shell only,metal circular,rt angle plug,solid bkshl,size 14s,oliv
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA (F) B/H Connector for 1.13mm RF Cable - ET-SFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
DIN 41612 - 39-XC5B-4421-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers