Amphenol Industrial Circular Connector, Plug, 5 Position, Panel; Product Range Amphenol Industrial 97-3108A-14S-05S

Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-5 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-5 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5 Position, Panel; Product Range Amphenol Industrial - 98B8878 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, Panel; Product Range Amphenol Industrial
98B8878
Circular Connector, Plug, 5 Position, Panel; Product Range Amphenol Industrial 98B8878
CIRCULAR CONNECTOR, PLUG, 5 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-5 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98B8878
Product Name Circular Connector, Plug, 5 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data