Amphenol Industrial Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial 97-3107A24-22S

Description
CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial - 01H7713 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial
01H7713
Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial 01H7713
CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01H7713
Product Name Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Multi-pin plug distributor - NEDU-L6R1-M8G3L-M12G8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details