Amphenol Industrial Circular Connector Plug, Size 22, 4 Position, Cable; Product Range Amphenol Industrial 97-3107A22-22P

Description
CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 22, 4 Position, Cable; Product Range Amphenol Industrial - 97J5589 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 4 Position, Cable; Product Range Amphenol Industrial
97J5589
Circular Connector Plug, Size 22, 4 Position, Cable; Product Range Amphenol Industrial 97J5589
CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5589
Product Name Circular Connector Plug, Size 22, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMV3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers