Amphenol Industrial Electronic Connector 97-3107A20-19SW-417

Description
AB 3C 3#8 SKT J/N Product overview: 97-3107A20-19SW-417 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-97-3107A20-19SW- 417 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AB 3C 3#8 SKT J/N Product overview: 97-3107A20-19SW-417 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-97-3107A20-19SW- 417 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-97-3107A20-19SW-417
Electronic Connector 436-97-3107A20-19SW-417
AB 3C 3#8 SKT J/N Product overview: 97-3107A20-19SW-417 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-97-3107A20-19SW- 417 can be used for catalog matching and distributor lookup.

AB 3C 3#8 SKT J/N Product overview: 97-3107A20-19SW-417 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-97-3107A20-19SW-417 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - 988517-97-3107A20-19SW-417 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
988517-97-3107A20-19SW-417
Connectors, Interconnects - Circular Connectors 988517-97-3107A20-19SW-417
Win Source Part Number: 988517-97-3107A20-19 SW-417 Category: Connectors, Interconnects>Circul ar Connectors Series: 97 Number of Positions: 3 Color: Olive Drab Features: Backshell Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Applications: Automotive, Industrial Orientation: W Standard Package: 1 Shell Size - Insert: 20-19 Contact Finish - Mating: Silver Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Diallyl Phthalate (DAP) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AI97-3107A20-19SW-41 7 Base Product Number: 97-3107A20 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 988517-97-3107A20-19SW-417
Category: Connectors, Interconnects>Circular Connectors
Series: 97
Number of Positions: 3
Color: Olive Drab
Features: Backshell
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Automotive, Industrial
Orientation: W
Standard Package: 1
Shell Size - Insert: 20-19
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Diallyl Phthalate (DAP)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AI97-3107A20-19SW-417
Base Product Number: 97-3107A20
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now
 - Amphenol 97-3107A20-19SW-417 - PEI-Genesis
Philadelphia, PA, United States
AB 3C 3#8 SKT PLUG

AB 3C 3#8 SKT PLUG

Buy Now
Ab 3C 3#8 Skt Plug Rohs Compliant Amphenol Industrial - 77X7978 - Newark, An Avnet Company
Chicago, IL, United States
Ab 3C 3#8 Skt Plug Rohs Compliant Amphenol Industrial
77X7978
Ab 3C 3#8 Skt Plug Rohs Compliant Amphenol Industrial 77X7978
AB 3C 3#8 SKT PLUG ROHS COMPLIANT: NO

AB 3C 3#8 SKT PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-97-3107A20-19SW-417 988517-97-3107A20-19SW-417 Amphenol 97-3107A20-19SW-417 77X7978
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors Ab 3C 3#8 Skt Plug Rohs Compliant Amphenol Industrial
Termination Solder Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

NETBridge+™ - NTHBR22B1111SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details