Amphenol Industrial Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial 97-3107A18-29P

Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial - 97J5569 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
97J5569
Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial 97J5569
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5569
Product Name Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data