Amphenol Industrial Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial 97-3107A18-1SW

Description
97-3107A18-1SW
Request a Quote Datasheet
Description
97-3107A18-1SW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3107A18-1SW - PEI-Genesis
Philadelphia, PA, United States
97-3107A18-1SW

97-3107A18-1SW

Buy Now
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial - 97J5566 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial
97J5566
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial 97J5566
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3107A18-1SW 97J5566
Product Name Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2002-1871/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers