Amphenol Industrial Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial 97-3107A14S-7S

Description
97-3107A14S-7S
Request a Quote Datasheet
Description
97-3107A14S-7S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3107A14S-7S - PEI-Genesis
Philadelphia, PA, United States
97-3107A14S-7S

97-3107A14S-7S

Buy Now
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial - 97J5561 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
97J5561
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial 97J5561
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3107A14S-7S 97J5561
Product Name Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1315-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details