Amphenol Industrial Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial 97-3107A14S-6P

Description
AB 6C 6#16S PIN PLUG
Request a Quote Datasheet
Description
AB 6C 6#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3107A14S-6P - PEI-Genesis
Philadelphia, PA, United States
AB 6C 6#16S PIN PLUG

AB 6C 6#16S PIN PLUG

Buy Now
Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial - 97J5557 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial
97J5557
Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial 97J5557
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3107A14S-6P 97J5557
Product Name Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
LOC Female to BNC Male Adapter - SALE-8935 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details