Amphenol Corporation Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial 97-3107A14S-2P

Description
AB 4C 4#16S PIN PLUG
Request a Quote Datasheet
Description
AB 4C 4#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3107A14S-2P - PEI-Genesis
Philadelphia, PA, United States
AB 4C 4#16S PIN PLUG

AB 4C 4#16S PIN PLUG

Buy Now
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial - 97J5555 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
97J5555
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial 97J5555
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3107A14S-2P 97J5555
Product Name Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Micro Plastic Circular Connectors - Type SS -  - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Plug - PS1-SAC10-10POL - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Shenzhen QH Industrial Co., Ltd
View Details