Amphenol Industrial Circular Connectors - 97-3107A14S-1S 97-3107A14S-1S

Description
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 777673-97-3107A14S-1 S Series: * Family Name: 97 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 97-3107A-14S-1S(608) ; 97-3107A-14S-1S(639) ; 97-3107A-14S-1S(621) ; 97-3107A-14S-1S(624) ; Introduction Date: November 10, 2003 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 777673-97-3107A14S-1 S Series: * Family Name: 97 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 97-3107A-14S-1S(608) ; 97-3107A-14S-1S(639) ; 97-3107A-14S-1S(621) ; 97-3107A-14S-1S(624) ; Introduction Date: November 10, 2003 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 97-3107A14S-1S - 777673-97-3107A14S-1S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 97-3107A14S-1S
777673-97-3107A14S-1S
Circular Connectors - 97-3107A14S-1S 777673-97-3107A14S-1S
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 777673-97-3107A14S-1 S Series: * Family Name: 97 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 97-3107A-14S-1S(608) ; 97-3107A-14S-1S(639) ; 97-3107A-14S-1S(621) ; 97-3107A-14S-1S(624) ; Introduction Date: November 10, 2003 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 777673-97-3107A14S-1S
Series: *
Family Name: 97
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 97-3107A-14S-1S(608); 97-3107A-14S-1S(639) ; 97-3107A-14S-1S(621); 97-3107A-14S-1S(624);
Introduction Date: November 10, 2003
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
 - Amphenol 97-3107A14S-1S - PEI-Genesis
Philadelphia, PA, United States
97-3107A14S-1S

97-3107A14S-1S

Buy Now
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial - 97J5554 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
97J5554
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial 97J5554
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 777673-97-3107A14S-1S Amphenol 97-3107A14S-1S 97J5554
Product Name Circular Connectors - 97-3107A14S-1S Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1437720-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 60 volts
View Details
5 suppliers
Screw Connectors - 36-1272-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
View Details