Amphenol Industrial Circ Housing, Quick Disconect Plug, Alum; Product Range Amphenol Industrial 97-3107A-18(0850)

Description
CIRC HOUSING, QUICK DISCONECT PLUG, ALUM; Product Range:97 Series; Shell Type:Solid Shell Quick Disconnect Plug; For Use With:Size 18 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:18
Datasheet
Description
CIRC HOUSING, QUICK DISCONECT PLUG, ALUM; Product Range:97 Series; Shell Type:Solid Shell Quick Disconnect Plug; For Use With:Size 18 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circ Housing, Quick Disconect Plug, Alum; Product Range Amphenol Industrial - 05F2067 - Newark, An Avnet Company
Chicago, IL, United States
Circ Housing, Quick Disconect Plug, Alum; Product Range Amphenol Industrial
05F2067
Circ Housing, Quick Disconect Plug, Alum; Product Range Amphenol Industrial 05F2067
CIRC HOUSING, QUICK DISCONECT PLUG, ALUM; Product Range:97 Series; Shell Type:Solid Shell Quick Disconnect Plug; For Use With:Size 18 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:18

CIRC HOUSING, QUICK DISCONECT PLUG, ALUM; Product Range:97 Series; Shell Type:Solid Shell Quick Disconnect Plug; For Use With:Size 18 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:18

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 05F2067
Product Name Circ Housing, Quick Disconect Plug, Alum; Product Range Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 88.9 mm (3.5 inch)
Bearing Bore / Ring O.D. 3 inch (76.2 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details