Amphenol Industrial Circular Shell Plug, 16S, Aluminium Alloy; Product Range Amphenol Industrial 97-3107A-16S-850

Description
CIRCULAR SHELL PLUG, 16S, ALUMINIUM ALLOY; Product Range:97 Series; Shell Type:Solid Shell Quick Disconnect Plug; For Use With:Size 16S Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:16S; Gender:Plug RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL PLUG, 16S, ALUMINIUM ALLOY; Product Range:97 Series; Shell Type:Solid Shell Quick Disconnect Plug; For Use With:Size 16S Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:16S; Gender:Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell Plug, 16S, Aluminium Alloy; Product Range Amphenol Industrial - 97J5547 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell Plug, 16S, Aluminium Alloy; Product Range Amphenol Industrial
97J5547
Circular Shell Plug, 16S, Aluminium Alloy; Product Range Amphenol Industrial 97J5547
CIRCULAR SHELL PLUG, 16S, ALUMINIUM ALLOY; Product Range:97 Series; Shell Type:Solid Shell Quick Disconnect Plug; For Use With:Size 16S Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:16S; Gender:Plug RoHS Compliant: No

CIRCULAR SHELL PLUG, 16S, ALUMINIUM ALLOY; Product Range:97 Series; Shell Type:Solid Shell Quick Disconnect Plug; For Use With:Size 16S Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:16S; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97J5547
Product Name Circular Shell Plug, 16S, Aluminium Alloy; Product Range Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details