Amphenol Industrial Circular Shell, Plug, Size 16, Al Alloy; Product Range Amphenol Industrial 97-3107A-16-850

Description
CIRCULAR SHELL, PLUG, SIZE 16, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Quick Disconnect Plug; For Use With:Size 16 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:16; Body Material:Metal RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL, PLUG, SIZE 16, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Quick Disconnect Plug; For Use With:Size 16 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:16; Body Material:Metal RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Plug, Size 16, Al Alloy; Product Range Amphenol Industrial - 97J5546 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Plug, Size 16, Al Alloy; Product Range Amphenol Industrial
97J5546
Circular Shell, Plug, Size 16, Al Alloy; Product Range Amphenol Industrial 97J5546
CIRCULAR SHELL, PLUG, SIZE 16, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Quick Disconnect Plug; For Use With:Size 16 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:16; Body Material:Metal RoHS Compliant: No

CIRCULAR SHELL, PLUG, SIZE 16, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Quick Disconnect Plug; For Use With:Size 16 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:16; Body Material:Metal RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97J5546
Product Name Circular Shell, Plug, Size 16, Al Alloy; Product Range Amphenol Industrial
Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details