Amphenol Industrial Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial 97-3106R20-15P

Description
ER 7C 7#12 PIN PLUG
Request a Quote Datasheet
Description
ER 7C 7#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106R20-15P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#12 PIN PLUG

ER 7C 7#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
ER 7C 7#12 PIN PLUG

ER 7C 7#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial - 97J5543 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial
97J5543
Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial 97J5543
CIRCULAR CONNECTOR PLUG, SIZE 20, 7 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 7 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106R20-15P 97-3106R20-15P 97J5543
Product Name Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data