Amphenol Industrial Circular Connector Plug Size 28, 14 Position, Cable; Product Range Amphenol Industrial 97-3106B28-20P

Description
CIRCULAR CONNECTOR PLUG SIZE 28, 14 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 28, 14 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 28, 14 Position, Cable; Product Range Amphenol Industrial - 27W9111 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 14 Position, Cable; Product Range Amphenol Industrial
27W9111
Circular Connector Plug Size 28, 14 Position, Cable; Product Range Amphenol Industrial 27W9111
CIRCULAR CONNECTOR PLUG SIZE 28, 14 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 14 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet
Connector/Terminal/Pin - 15981931 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15981931
Connector/Terminal/Pin 15981931
CIRCULAR CONNECTOR PLUG, SIZE 28, 14 POSITION, CABLE; PRODUCT RANGE:97 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG,NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; CONTACT PLATING:SILVERROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG, SIZE 28, 14 POSITION, CABLE; PRODUCT RANGE:97 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG,NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; CONTACT PLATING:SILVERROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 27W9111 15981931
Product Name Circular Connector Plug Size 28, 14 Position, Cable; Product Range Amphenol Industrial Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data