Amphenol Industrial Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial 97-3106B24-5P(946)

Description
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial - 17M5933 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial
17M5933
Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial 17M5933
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M5933
Product Name Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1870-ND - DigiKey
Specs
Geometry 270°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers