Amphenol Industrial Circular Connector Plug Size 24, 10 Position, Cable; Product Range Amphenol Industrial 97-3106B24-21S

Description
CIRCULAR CONNECTOR PLUG SIZE 24, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 24, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 24, part number 97J5500, is designed for applications requiring a solder socket connection with a total of 10 contacts. This connector features a straight plug shell style and utilizes a threaded coupling mechanism for secure attachment. It is part of the 97 series, which is known for its reliability in various industrial applications. The connector is not RoHS compliant, which may be a consideration for projects requiring adherence to specific environmental standards. This product is suitable for engineers looking for a robust and straightforward solution for their connectivity needs.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 24, part number 97J5500, is designed for applications requiring a solder socket connection with a total of 10 contacts. This connector features a straight plug shell style and utilizes a threaded coupling mechanism for secure attachment. It is part of the 97 series, which is known for its reliability in various industrial applications. The connector is not RoHS compliant, which may be a consideration for projects requiring adherence to specific environmental standards. This product is suitable for engineers looking for a robust and straightforward solution for their connectivity needs.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 24, 10 Position, Cable; Product Range Amphenol Industrial - 97J5500 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 10 Position, Cable; Product Range Amphenol Industrial
97J5500
Circular Connector Plug Size 24, 10 Position, Cable; Product Range Amphenol Industrial 97J5500
CIRCULAR CONNECTOR PLUG SIZE 24, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5500
Product Name Circular Connector Plug Size 24, 10 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

 - 222S24M16 - Powell Electronics, Inc.
Nicomatic North America
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8006E1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details