MS (MIL-C-5015) SERIES 97 3106B SPLIT SHELL STRAIGHT PLUGS, STRAIGHT BODY STYLE, SOLDER TERMINATION, 20 SHELL SIZE, 20-11 INSERT ARRANGEMENT, PLUG GENDER, 13 CONTACTS ROHS COMPLIANT: NO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97J5472 |
| Product Name | Ms (Mil-C-5015) Series 97 3106B Split Shell Straight Plugs, Straight Body Style, Solder Termination, 20 Shell Size, 20-11 Insert Arrangement, Plug Gender, 13 Contacts Rohs Compliant Amphenol Indust... |
| Geometry | Straight |