Amphenol Industrial Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial 97-3106B18-9SW

Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial - 97J5471 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial
97J5471
Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial 97J5471
CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5471
Product Name Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A830-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers