Amphenol Industrial Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial 97-3106A28-21S-417

Description
CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 28, 37 Position, Cable, part number 97J5413, is designed for industrial, commercial, and medical applications requiring reliable and cost-effective connectivity. It features a threaded coupling style and solder socket contacts, ensuring secure connections in various environments, including factory automation and communications systems. Constructed from aluminum alloy with options for various plating finishes, including olive drab and clear chromate, this connector is UL-recognized and CSA-certified, meeting stringent safety standards. The contacts are made from brass or copper alloy, with silver or gold plating options available, enhancing conductivity and durability. The connector supports a wide wire range from 24 to 0 AWG and has a mating life of at least 100 cycles. It is rated for a maximum operating voltage and current, with specific ratings depending on the contact size. Additionally, it exhibits strong resistance to environmental factors, including salt spray and chemical exposure, making it suitable for demanding applications. Overall, this connector is a versatile choice for engineers seeking a robust solution for their connectivity needs in various industrial settings.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 28, 37 Position, Cable, part number 97J5413, is designed for industrial, commercial, and medical applications requiring reliable and cost-effective connectivity. It features a threaded coupling style and solder socket contacts, ensuring secure connections in various environments, including factory automation and communications systems. Constructed from aluminum alloy with options for various plating finishes, including olive drab and clear chromate, this connector is UL-recognized and CSA-certified, meeting stringent safety standards. The contacts are made from brass or copper alloy, with silver or gold plating options available, enhancing conductivity and durability. The connector supports a wide wire range from 24 to 0 AWG and has a mating life of at least 100 cycles. It is rated for a maximum operating voltage and current, with specific ratings depending on the contact size. Additionally, it exhibits strong resistance to environmental factors, including salt spray and chemical exposure, making it suitable for demanding applications. Overall, this connector is a versatile choice for engineers seeking a robust solution for their connectivity needs in various industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial - 97J5413 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial
97J5413
Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial 97J5413
CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5413
Product Name Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data