Amphenol Industrial Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial 97-3106A28-21P-621

Description
CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial - 94H6954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial
94H6954
Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial 94H6954
CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94H6954
Product Name Circular Connector Plug Size 28, 37 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular Connector Assemblies - 1124-ECA.2B.314.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.5 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details