AB 14C 4#16 10#12 SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 28, 14POS, CABLE; Connector Type:Circular Industrial; Connector Body Material:Aluminium Alloy; Gender:Plug; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:28 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-3106A28-20S | 97J5405 |
| Product Name | Circular Connector Plug Size 28, 14Pos, Cable; Connector Type Amphenol Industrial | |
| Gender | Male / Plug | Male / Plug |