Amphenol Industrial Circular Connector Plug Size 28, 10 Position, Cable; Product Range Amphenol Industrial 97-3106A28-19P(946)

Description
CIRCULAR CONNECTOR PLUG SIZE 28, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 28, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 28, 10 Position, Cable; Product Range Amphenol Industrial - 17M5890 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 10 Position, Cable; Product Range Amphenol Industrial
17M5890
Circular Connector Plug Size 28, 10 Position, Cable; Product Range Amphenol Industrial 17M5890
CIRCULAR CONNECTOR PLUG SIZE 28, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 28, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M5890
Product Name Circular Connector Plug Size 28, 10 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1817-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2001-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details