Amphenol Industrial Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial 97-3106A28-15SZ

Description
97-3106A28-15SZ
Request a Quote Datasheet
Description
97-3106A28-15SZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106A28-15SZ - PEI-Genesis
Philadelphia, PA, United States
97-3106A28-15SZ

97-3106A28-15SZ

Buy Now
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial - 97J5398 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial
97J5398
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial 97J5398
CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:Z RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106A28-15SZ 97J5398
Product Name Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products