Amphenol Industrial Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial 97-3106A28-15PX

Description
AB 35C 35#16 PIN PLUG
Request a Quote Datasheet
Description
AB 35C 35#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106A28-15PX - PEI-Genesis
Philadelphia, PA, United States
AB 35C 35#16 PIN PLUG

AB 35C 35#16 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial - 97J5392 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial
97J5392
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial 97J5392
CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106A28-15PX 97J5392
Product Name Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10200ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers