Amphenol Industrial Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial 97-3106A28-12PX

Description
APH97-3106A28-12PX
Request a Quote Datasheet
Description
APH97-3106A28-12PX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106A28-12PX - PEI-Genesis
Philadelphia, PA, United States
APH97-3106A28-12PX

APH97-3106A28-12PX

Buy Now
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial - 97J5385 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial
97J5385
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial 97J5385
CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106A28-12PX 97J5385
Product Name Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - X209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details