AB 24C 24#16 PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-3106A24-28PW | 97J5369 |
| Product Name | Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug |