Amphenol Industrial Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 4 Rohs Compliant Amphenol Industrial 97-3106A24-22S

Description
AB 4C 4#8 SKT PLUG
Request a Quote
Description
AB 4C 4#8 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106A24-22S - PEI-Genesis
Philadelphia, PA, United States
AB 4C 4#8 SKT PLUG

AB 4C 4#8 SKT PLUG

Buy Now
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 4 Rohs Compliant Amphenol Industrial - 97J5362 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 4 Rohs Compliant Amphenol Industrial
97J5362
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 4 Rohs Compliant Amphenol Industrial 97J5362
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 4 RoHS Compliant: No

Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 4 RoHS Compliant: No

Supplier's Site
Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial - 88F1090 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial
88F1090
Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial 88F1090
CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106A24-22S 97J5362 88F1090
Product Name Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 4 Rohs Compliant Amphenol Industrial Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data