Amphenol Industrial Circular Conn, Plug, 22-9, Cable; Product Range Amphenol Industrial 97-3106A22-9P

Description
CIRCULAR CONN, PLUG, 22-9, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:22-9; Insert Rotation:NRoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 22-9, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:22-9; Insert Rotation:NRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 22-9, Cable; Product Range Amphenol Industrial - 30M7635 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 22-9, Cable; Product Range Amphenol Industrial
30M7635
Circular Conn, Plug, 22-9, Cable; Product Range Amphenol Industrial 30M7635
CIRCULAR CONN, PLUG, 22-9, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:22-9; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 22-9, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:22-9; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30M7635
Product Name Circular Conn, Plug, 22-9, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221V20E51 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8021C3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details