AB 8C 8#16 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 22, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-3106A22-18P-559 | 97J5317 |
| Product Name | Circular Connector Plug, Size 22, 8 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug |