Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A20-7PY

Description
5015 Solder Plug 97-Blue Insert
Request a Quote Datasheet
Description
5015 Solder Plug 97-Blue Insert
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3106A20-7PY - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3106A20-7PY
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A20-7PY
5015 Solder Plug 97-Blue Insert

5015 Solder Plug 97-Blue Insert

Buy Now
 - Amphenol 97-3106A20-7PY - PEI-Genesis
Philadelphia, PA, United States
AB 8C 8#16 PIN PLUG

AB 8C 8#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial - 97J5301 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial
97J5301
Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial 97J5301
CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-7RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-7RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A20-7PY Amphenol 97-3106A20-7PY 97J5301
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Standard Circular Connectors - 1-293468-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 400 volts
View Details