Amphenol Industrial Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial 97-3106A20-3PX

Description
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-3RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-3RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial - 97J5292 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial
97J5292
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial 97J5292
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-3RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-3RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J5292
Product Name Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers