5015 Solder Plug 97-Blue Insert
AB 14C 14#16 PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts;
| Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-3106A20-27PX | Amphenol 97-3106A20-27PX | 97J5273 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug | Male / Plug |