Amphenol Industrial Ms (Mil-C-5015)/97 Series 3106A Solid-Shell Straight Plugs, Straight Body Style, Solder Termination, 20 Shell Size, 20-24 Insert Arrangement, Plug Gender, 4 Contacts Rohs Compliant Amphenol Industrial 97-3106A20-24S

Description
MS (MIL-C-5015)/97 SERIES 3106A SOLID-SHELL STRAIGHT PLUGS, STRAIGHT BODY STYLE, SOLDER TERMINATION, 20 SHELL SIZE, 20-24 INSERT ARRANGEMENT, PLUG GENDER, 4 CONTACTS ROHS COMPLIANT: NO
Description
MS (MIL-C-5015)/97 SERIES 3106A SOLID-SHELL STRAIGHT PLUGS, STRAIGHT BODY STYLE, SOLDER TERMINATION, 20 SHELL SIZE, 20-24 INSERT ARRANGEMENT, PLUG GENDER, 4 CONTACTS ROHS COMPLIANT: NO

Suppliers

Company
Product
Description
Supplier Links
Ms (Mil-C-5015)/97 Series 3106A Solid-Shell Straight Plugs, Straight Body Style, Solder Termination, 20 Shell Size, 20-24 Insert Arrangement, Plug Gender, 4 Contacts Rohs Compliant Amphenol Industrial - 11J0628 - Newark, An Avnet Company
Chicago, IL, United States
Ms (Mil-C-5015)/97 Series 3106A Solid-Shell Straight Plugs, Straight Body Style, Solder Termination, 20 Shell Size, 20-24 Insert Arrangement, Plug Gender, 4 Contacts Rohs Compliant Amphenol Industrial
11J0628
Ms (Mil-C-5015)/97 Series 3106A Solid-Shell Straight Plugs, Straight Body Style, Solder Termination, 20 Shell Size, 20-24 Insert Arrangement, Plug Gender, 4 Contacts Rohs Compliant Amphenol Industrial 11J0628
MS (MIL-C-5015)/97 SERIES 3106A SOLID-SHELL STRAIGHT PLUGS, STRAIGHT BODY STYLE, SOLDER TERMINATION, 20 SHELL SIZE, 20-24 INSERT ARRANGEMENT, PLUG GENDER, 4 CONTACTS ROHS COMPLIANT: NO

MS (MIL-C-5015)/97 SERIES 3106A SOLID-SHELL STRAIGHT PLUGS, STRAIGHT BODY STYLE, SOLDER TERMINATION, 20 SHELL SIZE, 20-24 INSERT ARRANGEMENT, PLUG GENDER, 4 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11J0628
Product Name Ms (Mil-C-5015)/97 Series 3106A Solid-Shell Straight Plugs, Straight Body Style, Solder Termination, 20 Shell Size, 20-24 Insert Arrangement, Plug Gender, 4 Contacts Rohs Compliant Amphenol Industrial
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22013-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Plug - NECU-S-M12G4-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details