Amphenol Industrial Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Amphenol Industrial 97-3106A20-23S-417

Description
97-3106A20-23S-417
Request a Quote Datasheet
Description
97-3106A20-23S-417
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106A20-23S-417 - PEI-Genesis
Philadelphia, PA, United States
97-3106A20-23S-417

97-3106A20-23S-417

Buy Now
Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Amphenol Industrial - 97J5268 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Amphenol Industrial
97J5268
Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Amphenol Industrial 97J5268
CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106A20-23S-417 97J5268
Product Name Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details