Amphenol Industrial Circular Connector Plug, Size 18, 8 Position, Cable; Product Range Amphenol Industrial 97-3106A18-8P-417

Description
AB 8C 1#12 7#16 PIN PLUG
Request a Quote
Description
AB 8C 1#12 7#16 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 18, 8 Position, from the Amphenol Industrial product range, is designed for various industrial, commercial, and medical applications. It features a threaded coupling style and solder pin contacts, ensuring secure connections. The connector is constructed from aluminum alloy with options for various plating finishes, including olive drab chromate and silver plating for the contacts. It is UL-recognized and CSA-certified, indicating compliance with safety standards. This connector is suitable for use in environments such as factory automation, communications systems, and medical instrumentation. It supports a wire range of 24 to 0 AWG and has a mating life of at least 100 cycles. The connector is also resistant to chemical exposure and can withstand high temperatures, making it versatile for demanding applications. The product is part of the 97 series, which is known for its durability and cost-effectiveness in industrial settings.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 18, 8 Position, from the Amphenol Industrial product range, is designed for various industrial, commercial, and medical applications. It features a threaded coupling style and solder pin contacts, ensuring secure connections. The connector is constructed from aluminum alloy with options for various plating finishes, including olive drab chromate and silver plating for the contacts. It is UL-recognized and CSA-certified, indicating compliance with safety standards. This connector is suitable for use in environments such as factory automation, communications systems, and medical instrumentation. It supports a wire range of 24 to 0 AWG and has a mating life of at least 100 cycles. The connector is also resistant to chemical exposure and can withstand high temperatures, making it versatile for demanding applications. The product is part of the 97 series, which is known for its durability and cost-effectiveness in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106A18-8P-417 - PEI-Genesis
Philadelphia, PA, United States
AB 8C 1#12 7#16 PIN PLUG

AB 8C 1#12 7#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 18, 8 Position, Cable; Product Range Amphenol Industrial - 01H8759 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 8 Position, Cable; Product Range Amphenol Industrial
01H8759
Circular Connector Plug, Size 18, 8 Position, Cable; Product Range Amphenol Industrial 01H8759
CIRCULAR CONNECTOR PLUG, SIZE 18, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-8RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-8RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106A18-8P-417 01H8759
Product Name Circular Connector Plug, Size 18, 8 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
E-Z-Flex Banana Socket to 0.030″ Pin Socket, Adapter - 9334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details