Amphenol Industrial Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial 97-3106A18-4SW-639

Description
AB 4C 4#16 SKT PLUG
Request a Quote Datasheet
Description
AB 4C 4#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106A18-4SW-639 - PEI-Genesis
Philadelphia, PA, United States
AB 4C 4#16 SKT PLUG

AB 4C 4#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial - 91C4818 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial
91C4818
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial 91C4818
CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106A18-4SW-639 91C4818
Product Name Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products