Amphenol Industrial Circular Connector Plug, Size 18, 4Pos, Cable; Product Range Amphenol Industrial 97-3106A18-4P

Description
97-3106A18-4P
Request a Quote
Description
97-3106A18-4P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106A18-4P - PEI-Genesis
Philadelphia, PA, United States
97-3106A18-4P

97-3106A18-4P

Buy Now
Circular Connector Plug, Size 18, 4Pos, Cable; Product Range Amphenol Industrial - 90H9797 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 4Pos, Cable; Product Range Amphenol Industrial
90H9797
Circular Connector Plug, Size 18, 4Pos, Cable; Product Range Amphenol Industrial 90H9797
CIRCULAR CONNECTOR PLUG, SIZE 18, 4POS, CABLE; Product Range:MIL-C-5015 Series (VG95234); Gender:Plug; No. of Contacts:4; Contact Gender:Pin; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Insert Arrangement:18-4 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 4POS, CABLE; Product Range:MIL-C-5015 Series (VG95234); Gender:Plug; No. of Contacts:4; Contact Gender:Pin; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Insert Arrangement:18-4 RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 18-4, Cable; Product Range Amphenol Industrial - 27W9046 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-4, Cable; Product Range Amphenol Industrial
27W9046
Circular Connector, Plug, 18-4, Cable; Product Range Amphenol Industrial 27W9046
CIRCULAR CONNECTOR, PLUG, 18-4, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-4, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106A18-4P 90H9797 27W9046
Product Name Circular Connector Plug, Size 18, 4Pos, Cable; Product Range Amphenol Industrial Circular Connector, Plug, 18-4, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details