AB 10C 10#16 SKT PLUG
5015 Solder Plug 97-Blue Insert
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts;
| PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-3106A18-1SX | 97-3106A18-1SX | 97J5208 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug | Male / Plug |