Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A18-1SW

Description
5015 Solder Plug 97-Blue Insert
Request a Quote Datasheet
Description
5015 Solder Plug 97-Blue Insert
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3106A18-1SW - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3106A18-1SW
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A18-1SW
5015 Solder Plug 97-Blue Insert

5015 Solder Plug 97-Blue Insert

Buy Now
 - Amphenol 97-3106A18-1SW - PEI-Genesis
Philadelphia, PA, United States
AB 10C 10#16 SKT PLUG

AB 10C 10#16 SKT PLUG

Buy Now
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial - 97J5207 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial
97J5207
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial 97J5207
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A18-1SW Amphenol 97-3106A18-1SW 97J5207
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female, RG174/U - SALE-8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details