Amphenol Industrial Circular Conn, Plug, 18-16, Cable; Product Range Amphenol Industrial 97-3106A18-16P

Description
CIRCULAR CONN, PLUG, 18-16, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-16 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 18-16, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-16 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 18-16, Cable; Product Range Amphenol Industrial - 75X5257 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-16, Cable; Product Range Amphenol Industrial
75X5257
Circular Conn, Plug, 18-16, Cable; Product Range Amphenol Industrial 75X5257
CIRCULAR CONN, PLUG, 18-16, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-16 RoHS Compliant: No

CIRCULAR CONN, PLUG, 18-16, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-16 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75X5257
Product Name Circular Conn, Plug, 18-16, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - CAJ.M34.SLL.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details
2 suppliers
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details