Amphenol Industrial Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial 97-3106A18-12P-417

Description
AB 6C 6#16 PIN PLUG
Request a Quote Datasheet
Description
AB 6C 6#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106A18-12P-417 - PEI-Genesis
Philadelphia, PA, United States
AB 6C 6#16 PIN PLUG

AB 6C 6#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial - 97J5223 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial
97J5223
Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial 97J5223
CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106A18-12P-417 97J5223
Product Name Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Standard Circular Connectors - 1-2314101-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details