Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A16S-8SX

Description
5015 Solder Plug 97-Blue Insert
Request a Quote Datasheet
Description
5015 Solder Plug 97-Blue Insert
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3106A16S-8SX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3106A16S-8SX
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A16S-8SX
5015 Solder Plug 97-Blue Insert

5015 Solder Plug 97-Blue Insert

Buy Now
 - Amphenol 97-3106A16S-8SX - PEI-Genesis
Philadelphia, PA, United States
AB 5C 5#16S SKT PLUG

AB 5C 5#16S SKT PLUG

Buy Now
Circular Connector Plug Size 16S, 5 Position, Cable; Product Range Amphenol Industrial - 97J5191 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 5 Position, Cable; Product Range Amphenol Industrial
97J5191
Circular Connector Plug Size 16S, 5 Position, Cable; Product Range Amphenol Industrial 97J5191
CIRCULAR CONNECTOR PLUG SIZE 16S, 5 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 5 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A16S-8SX Amphenol 97-3106A16S-8SX 97J5191
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 16S, 5 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products