Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A16S-5PY

Description
AB 3C 3#16S PIN PLUG
Request a Quote Datasheet
Description
AB 3C 3#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3106A16S-5PY - PEI-Genesis
Philadelphia, PA, United States
AB 3C 3#16S PIN PLUG

AB 3C 3#16S PIN PLUG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3106A16S-5PY - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3106A16S-5PY
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A16S-5PY
5015 Solder Plug 97-Blue Insert

5015 Solder Plug 97-Blue Insert

Buy Now
Circular Connector Plug Size 16S, 3 Position, Cable; Product Range Amphenol Industrial - 97J5178 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 3 Position, Cable; Product Range Amphenol Industrial
97J5178
Circular Connector Plug Size 16S, 3 Position, Cable; Product Range Amphenol Industrial 97J5178
CIRCULAR CONNECTOR PLUG SIZE 16S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3106A16S-5PY 97-3106A16S-5PY 97J5178
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 16S, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - EEF.0B.306.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details