Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A16S-5PX

Description
5015 Solder Plug 97-Blue Insert
Request a Quote Datasheet
Description
5015 Solder Plug 97-Blue Insert
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3106A16S-5PX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3106A16S-5PX
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A16S-5PX
5015 Solder Plug 97-Blue Insert

5015 Solder Plug 97-Blue Insert

Buy Now
 - Amphenol 97-3106A16S-5PX - PEI-Genesis
Philadelphia, PA, United States
AB 3C 3#16S PIN PLUG

AB 3C 3#16S PIN PLUG

Buy Now
Circular Connector Plug Size 16S, 3 Position, Cable; Product Range Amphenol Industrial - 97J5177 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 3 Position, Cable; Product Range Amphenol Industrial
97J5177
Circular Connector Plug Size 16S, 3 Position, Cable; Product Range Amphenol Industrial 97J5177
CIRCULAR CONNECTOR PLUG SIZE 16S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A16S-5PX Amphenol 97-3106A16S-5PX 97J5177
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 16S, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products